EN
  • EN
  • DE

AMC1200EVM

Part No AMC1200EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL MODULE FOR AMC1200 / AMC1200 Special Purpose Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Isolation
Output Type Differential
-3db Bandwidth 100kHz
Output Current per Channel 20mA
Operating Temperature Range -40°C ~ 105°C
Current - Supply (Main IC) 5.4mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AMC1200
Win Source Part Number 768497-AMC1200EVM
Popularity Medium
Supply and Demand Status Balance
Family Name AMC1200
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AMC1200EVM CAD Model

Description

The AMC1200EVM is a fully functional evaluation module for the AMC1200, a precision isolation amplifier from Texas Instruments. This evaluation module is designed to provide designers with a comprehensive testing platform to assess the performance and features of the AMC1200 in a variety of applications, including motor control, green energy, and industrial automation systems.

The AMC1200 is a differential amplifier that offers a high-voltage isolation barrier capable of withstanding up to 4000 VPEAK. This provides a reliable solution for systems that require accurate signal isolation between the high-voltage and low-voltage sides. The device features a low input offset voltage, high common-mode rejection ratio (CMRR), and a high bandwidth, making it ideal for shunt resistor-based current sensing in motor drives and power inverters.

The AMC1200EVM comes with a variety of features to facilitate easy testing and integration:

  • Integrated test points for all AMC1200 pins, allowing for convenient signal probing and analysis.
  • On-board shunt resistor to simulate precision current-sensing applications.
  • Flexible power supply options, supporting a wide range of input voltages.
  • LED indicators to provide visual feedback on the device's operational status.
  • Robust terminal blocks for easy connection to external circuitry.
  • Compact and durable design for use in various testing environments.

The AMC1200EVM is equipped with a detailed user guide that includes setup instructions, schematic diagrams, and recommended testing procedures. This ensures that engineers can quickly become familiar with the evaluation module's capabilities and start developing their applications with confidence.

Whether you're designing sophisticated industrial control systems or exploring the frontiers of energy technology, the AMC1200EVM provides a solid foundation for testing the performance of the AMC1200 isolation amplifier and integrating it into your next high-performance design project.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPA818
Lowest to $191.0279
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess