EN
  • EN
  • DE

AMC1301QDWVQ1

Part No AMC1301QDWVQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 1 CIRC 8SOIC  /  Isolation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Amplifier Type Isolation
Number of Circuits 1
Gain Bandwidth Product 1 MHz
Current - Input Bias 60 µA
Voltage - Input Offset 50 µV
Current - Supply 5.9mA
Current - Output / Channel 13 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-46919
Standard Package 64
Win Source Part Number 1044892-AMC1301QDWVQ1
Ultra Librarian 3D Model Ultra Librarian AMC1301QDWVQ1 CAD Model

Description

Texas Instruments AMC1301QDWVQ1 Precision Isolated Amplifier

The AMC1301QDWVQ1 from Texas Instruments is a high-precision, isolated amplifier designed for use in current shunt measurements and general-purpose applications that require high accuracy and isolation. This device is part of TI's reinforced isolation amplifier family and is optimized for the automotive industry, meeting stringent quality and reliability standards.

The AMC1301QDWVQ1 features an isolation barrier that can withstand high voltages, up to 7000 V<sub>PK, providing safety and protection for sensitive circuitry. This barrier ensures that the input and output sections of the amplifier are completely separated, eliminating the risk of ground loops and allowing the device to be used in high common-mode voltage applications.

With a low offset error of ±200 µV and a low gain error of ±0.3%, the AMC1301QDWVQ1 delivers precise measurements. It boasts a high signal-to-noise ratio and a wide bandwidth of up to 200 kHz, making it suitable for capturing fast transient events and high-speed signals without sacrificing accuracy.

The device operates over a wide temperature range of -40°C to +125°C, ensuring consistent performance in harsh automotive environments. The AMC1301QDWVQ1 comes in a compact, surface-mount 16-pin wide-body SOIC package that is optimized for space-constrained applications.

Key features of the AMC1301QDWVQ1 include:

  • High isolation voltage of 7000 V<sub>PK
  • Low offset error and gain error
  • High bandwidth of up to 200 kHz
  • Wide temperature range operation
  • Compact 16-pin SOIC package
  • Qualified for automotive applications

Overall, the Texas Instruments AMC1301QDWVQ1 is an excellent choice for designers who require an isolated amplifier that delivers precision, reliability, and robustness for automotive and industrial applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4985 $50.9910
15+ $6.9732 $104.5980
23+ $6.7553 $155.3719
31+ $6.5374 $202.6594
40+ $6.3194 $252.7760
53+ $5.6657 $300.2821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess