EN
  • EN
  • DE

AWR1642ABIGABLQ1

Part No AWR1642ABIGABLQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF DETECT 76-81GHZ 161FC/CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197374-AWR1642ABIGABLQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category RF and Wireless RF Transceiver ICs
Series Automotive, AEC-Q100, mmWave, Functional Safety (FuSa)
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard RADAR
Frequency 76GHz ~ 81GHz
Serial Interfaces I²C, JTAG, SPI, UART
Ultra Librarian 3D Model Ultra Librarian AWR1642ABIGABLQ1 CAD Model

Description

Introducing the AWR1642ABIGABLQ1 from Texas Instruments

The AWR1642ABIGABLQ1 is a cutting-edge radar sensor product from Texas Instruments, designed to deliver exceptional performance in a variety of automotive applications. This highly integrated device is part of the AWR1642 family, renowned for its ability to provide high-resolution sensing in advanced driver assistance systems (ADAS).

Key Features

  • High-Performance Radar System-on-Chip (SoC): The AWR1642ABIGABLQ1 integrates a powerful ARM R4F-based microcontroller and a TI C674x DSP for on-chip signal processing, offering a perfect balance between processing power and energy efficiency.
  • 77GHz to 81GHz Frequency Range: Operating in the mmWave spectrum, this sensor is capable of detecting objects with high accuracy and is less affected by environmental conditions such as fog, dust, or rain.
  • Multiple Input and Output Channels: With multiple transmit and receive channels, the AWR1642ABIGABLQ1 can support a variety of antenna configurations for different detection patterns and ranges, making it highly versatile for different ADAS functions.
  • Compact Form Factor: The small footprint of the device enables easy integration into automotive systems without compromising on space.

Applications

The AWR1642ABIGABLQ1 is ideally suited for a wide range of automotive applications, including:

  • Adaptive Cruise Control (ACC)
  • Blind Spot Detection (BSD)
  • Lane Change Assist (LCA)
  • Parking Assistance Systems
  • Cross Traffic Alerts (CTA)

Advanced Technology for Enhanced Safety

By leveraging Texas Instruments' advanced radar technology, the AWR1642ABIGABLQ1 enhances vehicle safety and driver comfort. The ability to sense and interpret the surrounding environment allows vehicles to make informed decisions, helping to prevent accidents and improve overall road safety.

Whether you're an automotive OEM, a Tier 1 supplier, or an innovator in the ADAS space, the AWR1642ABIGABLQ1 offers the performance, integration, and reliability you need to take your automotive solutions to the next level.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5348 $64.5348
2+ $52.9516 $105.9032
3+ $51.2969 $153.8907
5+ $49.6422 $248.2110
6+ $47.9874 $287.9244
7+ $43.0232 $301.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess