EN
  • EN
  • DE

BQ2002SN-B1

Part No BQ2002SN-B1
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0009+
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 730091-BQ2002SN-B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2002SN-B1 CAD Model

Description

The BQ2002SN-B1 is a high-performance Fast Charge Management IC designed and manufactured by Texas Instruments. This advanced integrated circuit is engineered to facilitate rapid and safe charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. It is a vital component for applications requiring efficient power management and quick turnaround times for battery charging.

Key Features

  • Fast Charge Control: The BQ2002SN-B1 offers sophisticated fast charge control algorithms that can adapt to a wide range of battery sizes and capacities, ensuring optimal charging rates and reducing overall charge times.
  • Voltage and Temperature Monitoring: It incorporates features to monitor the battery voltage and temperature to protect against overcharging, which can extend the life of the battery and maintain its performance.
  • Flexible Charging Options: This IC supports various charging methods including -ΔV, peak voltage, temperature gradient, and timeout, providing versatility to meet the specific needs of different battery technologies and applications.
  • High-Efficiency Design: Texas Instruments has designed the BQ2002SN-B1 to operate with high efficiency, minimizing power loss during the charging process and ensuring energy is used effectively.

Applications

The BQ2002SN-B1 is suitable for a broad range of applications where efficient battery management is critical. It is commonly used in portable consumer electronics, power tools, medical devices, and any other equipment that relies on rechargeable NiCd or NiMH batteries.

Product Specifications

  • Package Type: 8-pin SOP (Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C
  • Voltage Range: 4.5V to 5.5V

With its robust design, the BQ2002SN-B1 from Texas Instruments stands as a reliable solution for quick and safe battery charging, ensuring that devices stay powered efficiently and reliably. Its integration into a system promises to enhance the user experience by reducing downtime and maintaining consistent performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5923 $50.2922
34+ $2.9476 $100.2184
53+ $2.8555 $151.3415
73+ $2.7634 $201.7282
94+ $2.6712 $251.0928
126+ $2.3949 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess