EN
  • EN
  • DE

BQ2003S-N

Part No BQ2003S-N
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Programmable Features Timer, Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2003
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571291-BQ2003S-N
Ultra Librarian 3D Model Ultra Librarian BQ2003S-N CAD Model

Description

Product Overview: Texas Instruments BQ2003S-N

The BQ2003S-N is a high-performance, fast-charge management IC designed by Texas Instruments to cater to the needs of modern rechargeable battery applications. This specialized integrated circuit is engineered to efficiently manage the charging process of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries, ensuring a safe and rapid charge cycle while maximizing battery life and performance.

Key Features

  • Advanced Charging Algorithm: The BQ2003S-N incorporates a sophisticated charging algorithm that adapts to the needs of NiCd or NiMH batteries, providing a tailored charging approach for each chemistry type.
  • Voltage and Temperature Monitoring: With built-in voltage and temperature monitoring capabilities, the BQ2003S-N ensures that the charging process is conducted within safe parameters, preventing overcharging and overheating.
  • Fast Charge Control: Designed for fast charging, the IC can significantly reduce the time required to charge batteries, making it ideal for applications where quick turnaround times are essential.
  • Charge Termination: The device includes multiple charge termination methods, including negative delta voltage (-ΔV), maximum voltage, maximum temperature, and maximum charge time, to ensure a full charge without overcharging.
  • High-Efficiency Operation: Texas Instruments has optimized the BQ2003S-N for efficient operation, minimizing power loss during the charging process and contributing to overall energy savings.

Applications

The BQ2003S-N is versatile and can be used in a variety of applications where NiCd or NiMH batteries are preferred. Its fast charging capabilities make it suitable for use in:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • Backup power systems

Technical Specifications

With an operating temperature range of -20°C to 70°C and available in an 8-pin PDIP package, the BQ2003S-N is designed for flexibility and reliability. Its compact form factor allows for integration into a wide array of battery-powered devices without significantly impacting the overall size of the product.

For developers and engineers looking to incorporate the BQ2003S-N into their designs, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate a smooth integration process.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4653 $51.7224
19+ $5.3049 $100.7931
30+ $5.1391 $154.1730
41+ $4.9734 $203.9094
53+ $4.8076 $254.8028
70+ $4.3102 $301.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess