EN
  • EN
  • DE

BQ2010SN-D107TR

Part No BQ2010SN-D107TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTI-CHEM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2010
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571308-BQ2010SN-D107TR
Ultra Librarian 3D Model Ultra Librarian BQ2010SN-D107TR CAD Model

Description

Introduction to Texas Instruments BQ2010SN-D107TR

The Texas Instruments BQ2010SN-D107TR is a sophisticated gas gauge integrated circuit (IC) designed for battery-fuel gauging solutions. It is a vital component in managing and monitoring battery health and capacity in portable electronic devices. This IC is engineered to provide accurate measurements of battery charge state, which is crucial for extending the life and efficiency of rechargeable battery packs.

Key Features

  • Advanced Battery Monitoring: The BQ2010SN-D107TR utilizes proprietary algorithms to measure battery parameters accurately, such as voltage, current, and temperature, to estimate the remaining battery capacity.
  • Self-Learning: Its self-learning capability ensures that the gas gauge adapts to the changing conditions of the battery over time, providing more accurate readings.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered applications where power conservation is critical.
  • Communication Interface: The IC supports a standard communication interface for easy integration with microcontrollers and processors.

Applications

The BQ2010SN-D107TR is versatile and can be used in a wide range of applications, including:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Smartphones
  • Other devices requiring reliable battery monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ2010SN-D107TR is no exception. It is built to meet the high standards of performance and durability expected from a leading semiconductor manufacturer.

Environmental Considerations

The BQ2010SN-D107TR is provided in a surface-mount package and is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

Overall, the Texas Instruments BQ2010SN-D107TR gas gauge IC is an essential component for any battery management system, offering precision, reliability, and environmental compliance, making it an excellent choice for next-generation portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess