EN
  • EN
  • DE

BQ2018

Part No BQ2018
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Power Minder™ IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154013-BQ2018
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian BQ2018 CAD Model

Description

The BQ2018 from Texas Instruments is a state-of-the-art battery monitor integrated circuit (IC) designed for single-cell Li-Ion or Li-Polymer battery packs. This advanced chip offers precise monitoring and reporting capabilities to ensure optimal battery management and safety.

The BQ2018 IC features Texas Instruments' proprietary Impedance Track™ algorithm, which provides highly accurate fuel gauging and allows the device to report remaining battery capacity with excellent precision. This technology adapts over time to changes in battery performance, ensuring consistent and reliable readings throughout the battery's lifespan.

Key Features:

  • High-Precision Monitoring: The BQ2018 delivers accurate measurements of critical battery parameters such as voltage, current, and temperature, enabling precise control over the charging and discharging processes.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ2018 consumes minimal power, making it ideal for portable and handheld devices where battery life is crucial.
  • Communication Interface: It incorporates an I2C interface for easy communication with a host processor, facilitating integration into a wide range of applications.
  • Automatic Power Saving: The device features an automatic power-saving mode that reduces power consumption when the battery is not in active use.
  • Flexible Configuration: The BQ2018 is highly configurable, allowing designers to tailor its operation to fit specific application requirements and battery chemistries.

Applications:

The versatility of the BQ2018 makes it suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

With the BQ2018, Texas Instruments continues to lead the way in battery management solutions, providing designers with the tools they need to create more reliable, longer-lasting, and safer products for the end user.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1311 $63.3933
6+ $17.3384 $104.0304
9+ $16.7966 $151.1694
13+ $16.2547 $211.3111
16+ $15.7129 $251.4064
22+ $14.0874 $309.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess