EN
  • EN
  • DE

BQ2022ALPR

Part No BQ2022ALPR
Manufacturer Texas Instruments
Catalog Memory
Description IC EPROM 1KBIT SGL WIRE TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Kbit
Memory Organization 32 Bytes x 4 pages
Memory Interface Single Wire
Voltage - Supply 2.65V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number BQ2022
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 571330-BQ2022ALPR
Ultra Librarian 3D Model Ultra Librarian BQ2022ALPR CAD Model

Description

Introducing the BQ2022ALPR from Texas Instruments

The BQ2022ALPR is a state-of-the-art battery monitor IC from Texas Instruments, designed to provide precise battery management for a wide range of applications. This advanced chip is an essential component for ensuring the longevity and reliability of battery-powered devices, making it a top choice for manufacturers and designers alike.

At the heart of the BQ2022ALPR lies its ability to accurately monitor vital battery parameters. It is capable of tracking the remaining battery capacity, voltage, current, and temperature, providing a comprehensive overview of the battery's health. This information is crucial for maintaining optimal performance and preventing unexpected shutdowns or damage due to over-discharge or overheating.

One of the key features of the BQ2022ALPR is its low power consumption. This ensures that the monitoring process does not significantly drain the battery, preserving energy for the device's primary functions. Additionally, the IC supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, offering versatility for different types of devices and applications.

The BQ2022ALPR is equipped with an advanced algorithm that compensates for aging, temperature, and discharge rate, delivering a more accurate estimation of the remaining battery life. This enables devices to provide users with reliable battery status updates and alerts, enhancing the overall user experience.

Integration is made easy thanks to the BQ2022ALPR's compact form factor and simple interface. It is designed to seamlessly integrate with microcontrollers and other system components, facilitating a quick and straightforward design-in process. The IC also includes safety features such as overvoltage, undervoltage, and overtemperature protection, ensuring the safe operation of the battery and the device it powers.

Overall, the BQ2022ALPR from Texas Instruments represents a robust solution for battery monitoring, providing designers with the tools they need to create reliable, high-performing battery-powered devices. With its precision, low power consumption, and ease of integration, the BQ2022ALPR is set to become an industry standard in battery management technology.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7006 $52.5450
175+ $0.5749 $100.6075
270+ $0.5569 $150.3630
375+ $0.5390 $202.1250
480+ $0.5210 $250.0800
645+ $0.4671 $301.2795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess