EN
  • EN
  • DE

BQ2057

Part No BQ2057
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE AND TWO CELL LITHIUM-POLYMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154037-BQ2057
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2057 CAD Model

Description

The BQ2057 from Texas Instruments is an advanced Lithium-Ion and Lithium-Polymer charge management IC designed for a variety of applications. This sophisticated device is tailored to provide a reliable charging solution for single-cell Li-Ion or Li-Polymer batteries. Its compact form factor and high level of integration make it an ideal choice for portable electronics where space is at a premium and efficient charging is essential.

Key Features:

  • Advanced Charge Algorithm: The BQ2057 features an advanced charge algorithm that ensures optimal charging efficiency and battery life management. It can handle both pre-charge conditioning and fast charge modes, adapting to the battery's needs.
  • Automatic Charge Termination: The device includes an automatic charge termination feature that prevents overcharging, thereby extending the lifespan of the battery.
  • Temperature Monitoring: Safety is a key concern with battery management, and the BQ2057 addresses this by including temperature monitoring capabilities to prevent charging under unsafe temperature conditions.
  • Status Indication: LED status indicators provide visual feedback on the charging process, including charge status and fault conditions, making it easy to monitor the battery's status.

Applications:

The BQ2057 is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Other Portable Devices Requiring Efficient Charging

Technical Specifications:

With precision charge voltage control and a low operating current, the BQ2057 is optimized for portable applications. The device operates over a wide input voltage range and is available in both 8-pin MSOP and 8-pin SOIC packages, providing flexibility for various design layouts.

In conclusion, the BQ2057 from Texas Instruments stands out as a robust and efficient solution for the charge management of Lithium-Ion and Lithium-Polymer batteries. Its combination of advanced features and practical design makes it an excellent choice for designers looking to enhance the charging capabilities of their portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess