EN
  • EN
  • DE

BQ2060SS-E207TR-EP

Part No BQ2060SS-E207TR-EP
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC SBS-COMPL GAS GAUGE 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 28-SSOP/QSOP
Win Source Part Number 1023776-BQ2060SS-E207TR-EP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2060SS-E207TR-EP CAD Model

Description

The BQ2060SS-E207TR-EP is a sophisticated battery management IC from the renowned manufacturer Texas Instruments. Designed for precision in battery fuel gauging, this integrated circuit is part of the company's extensive portfolio of power management solutions. It is specifically engineered to cater to the advanced requirements of modern rechargeable battery applications.

Key Features

  • Accurate Fuel Gauging: Utilizes patented algorithms for precise measurement of battery charge state, ensuring reliable data on remaining battery life.
  • Multiple Chemistry Support: Compatible with various battery chemistries, including Li-Ion, Li-Pol, and NiMH, providing flexibility for diverse product applications.
  • Integrated Microcontroller: Contains an embedded microcontroller that manages data collection and battery monitoring tasks.
  • Self-Learning Algorithm: Adapts to changes in battery behavior over time, improving the accuracy of fuel gauging.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Serial Interface: Features a serial communication interface for easy integration with other system components.

Applications

The BQ2060SS-E207TR-EP is ideal for a wide range of battery-powered devices, such as:

  • Laptop computers
  • Portable media players
  • Handheld instruments
  • Medical devices
  • Wireless communication equipment

Quality and Reliability

As an EP (Enhanced Product) series component, the BQ2060SS-E207TR-EP is manufactured to meet the stringent quality standards of Texas Instruments. It is designed to perform reliably in harsh environments and is suitable for use in industrial and military-grade applications where durability and consistent performance are critical.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The BQ2060SS-E207TR-EP complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.6527
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7778 $50.3334
8+ $13.7664 $110.1312
12+ $13.3362 $160.0344
16+ $12.9060 $206.4960
21+ $12.4758 $261.9918
27+ $11.1852 $302.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess