EN
  • EN
  • DE

SMBJ58E3/TR13

Part No SMBJ58E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 5.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ58
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299229-SMBJ58E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ58E3/TR13 CAD Model

Description

Microchip Technology's SMBJ58E3/TR13: A Robust Transient Voltage Suppressor

Microchip Technology's SMBJ58E3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a critical component for any application where electronic circuits are at risk of being damaged by transient voltage events such as lightning strikes, electrostatic discharge (ESD), or switching transients in power supplies.

The SMBJ58E3/TR13 is part of Microchip's SMBJ series, which is known for its reliable performance in harsh environments. With a stand-off voltage of 58V, this TVS diode is capable of clamping and dissipating high-energy transients effectively, ensuring the safety and longevity of electronic components. The device comes in a DO-214AA (SMB) package, which is compact and suitable for automated assembly, making it a great choice for high-volume production.

One of the key features of the SMBJ58E3/TR13 is its fast response time. This TVS diode reacts quickly to transient events, providing immediate protection to downstream components. Additionally, it has a peak pulse power dissipation of 600W for a 10/1000μs waveform, which means it can handle significant power surges without failing.

The SMBJ58E3/TR13 is also characterized by its low incremental surge resistance and excellent clamping capability, which contribute to its effectiveness in protecting against overvoltage conditions. Moreover, it is designed to meet the rigorous standards set by industry certifications, including IEC 61000-4-2 for ESD, IEC 61000-4-4 for electrical fast transients, and IEC 61000-4-5 for surge immunity.

Applications for the SMBJ58E3/TR13 are diverse and include consumer electronics, automotive systems, industrial automation, power supplies, and telecommunications equipment. Its robust design and reliable performance make it an essential component for any design engineer looking to enhance the durability and reliability of their electronic systems.

In summary, the SMBJ58E3/TR13 from Microchip Technology is a versatile and reliable solution for protecting sensitive electronics from damaging voltage transients. Its fast response time, high power dissipation capabilities, and compliance with international standards make it a top choice for engineers across various industries.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess