EN
  • EN
  • DE

BQ2084DBTR-V150

Part No BQ2084DBTR-V150
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS v1.1-COMPLIANT GAS GAUGE WITH LED DELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Operating Temperature Range -20°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154056-BQ2084DBTR-V150
Manufacturer Homepage www.ti.com
Family Name BQ2084
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2084DBTR-V150 CAD Model

Description

Product Overview: Texas Instruments BQ2084DBTR-V150

The Texas Instruments BQ2084DBTR-V150 is a sophisticated, high-precision battery fuel gauge integrated circuit designed to cater to the needs of modern portable applications. This advanced IC is part of the TI battery management solutions, specifically engineered to provide accurate data regarding the remaining battery capacity, allowing for efficient energy management in portable devices.

Key Features

  • Advanced Battery Monitoring: The BQ2084DBTR-V150 utilizes patented impedance track technology to deliver exceptional accuracy in monitoring and predicting the remaining battery capacity and runtime. This ensures users can trust the battery status information provided for their applications.
  • High Integration: With an integrated analog-to-digital converter (ADC), the device can measure battery voltage, temperature, and current accurately, which are critical parameters for calculating the remaining capacity.
  • Flexible Configuration: The device supports various battery chemistries and cell configurations, making it a versatile choice for a wide range of applications.
  • Intelligent Power Management: It features automatic full-scale range setting, self-discharge compensation, and temperature-compensated gauging, which contribute to the reliability and longevity of the battery.
  • Communication Interface: The BQ2084DBTR-V150 includes a serial interface for communication with the host system, facilitating the integration and data exchange with the system's microcontroller.

Applications

The BQ2084DBTR-V150 is ideal for a variety of applications where accurate battery monitoring is critical. These include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • Medical Devices
  • Other battery-powered consumer electronics

Quality and Reliability

As with all Texas Instruments products, the BQ2084DBTR-V150 is manufactured to the highest quality standards, ensuring both reliability and performance for the end-user. The device is available in a small 38-pin TSSOP (DBT) package, making it suitable for space-constrained applications. With Texas Instruments' commitment to innovation and quality, the BQ2084DBTR-V150 stands out as a top-tier solution for battery fuel gauging requirements.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Silergy Corp
nan
Lowest to $0.9314
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3289 $57.9867
7+ $15.8597 $111.0179
10+ $15.3640 $153.6400
14+ $14.8684 $208.1576
18+ $14.3728 $258.7104
24+ $12.8860 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,172 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess