EN
  • EN
  • DE

BQ2085DBTR

Part No BQ2085DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29311 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2085
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571372-BQ2085DBTR
Ultra Librarian 3D Model Ultra Librarian BQ2085DBTR CAD Model

Description

Product Overview: Texas Instruments BQ2085DBTR

The Texas Instruments BQ2085DBTR is a highly sophisticated battery fuel gauge IC, designed to provide precise monitoring and management for single-cell Li-Ion battery packs. This advanced integrated circuit is an essential component for portable applications where accurate battery status information is crucial for optimal performance and user experience.

Key Features

  • High-Precision Monitoring: The BQ2085DBTR offers precise measurements of battery parameters such as voltage, current, and temperature, ensuring reliable battery status updates.
  • Impedance Track™ Algorithm: Equipped with TI's patented Impedance Track algorithm, the device accurately estimates the remaining battery capacity and state of charge (SOC), providing users with a clear indication of how much battery life is left.
  • Low Power Consumption: Designed for energy efficiency, the IC consumes minimal power, which is critical for maximizing battery life in portable devices.
  • Flexible Configuration: The BQ2085DBTR can be configured for various battery chemistries and cell sizes, making it a versatile solution for a wide range of applications.
  • Communication Interface: The device features an I2C interface for communication with a host processor, allowing for easy integration into system designs.
  • Protection Features: It includes several protection mechanisms, such as overvoltage, undervoltage, and overtemperature protections, to safeguard the battery and the device it powers.

Applications

The BQ2085DBTR is ideal for a variety of portable electronic devices, such as:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Digital cameras
  • Handheld gaming consoles
  • Medical and health-related devices

Technical Specifications

The device comes in a compact 30-pin TSSOP (DBT) package, ensuring a small footprint on the PCB. It operates over a wide temperature range, making it suitable for use in diverse environments. The BQ2085DBTR is part of Texas Instruments' extensive portfolio of battery management solutions, reflecting their commitment to innovation and quality in power management technology.

With the BQ2085DBTR, Texas Instruments continues to set the standard for battery fuel gauge solutions, providing the accuracy, reliability, and efficiency needed for today's high-performance portable electronics.

You May Also Be Interested in

Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4843 $68.9686
4+ $28.2948 $113.1792
6+ $27.4106 $164.4636
8+ $26.5264 $212.2112
10+ $25.6422 $256.4220
14+ $22.9895 $321.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess