EN
  • EN
  • DE

BQ20882DBTR

Part No BQ20882DBTR
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049555-BQ20882DBTR
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ20882DBTR CAD Model

Description

Introducing the BQ20882DBTR Battery Charge Controller from Texas Instruments

The BQ20882DBTR is a state-of-the-art battery charge controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically tailored for portable electronics, offering a compact, efficient, and reliable solution for managing battery charging operations. Its cutting-edge technology ensures that your devices are powered up safely and efficiently, maximizing battery life and performance.

Key Features

  • Advanced Charging Algorithm: The BQ20882DBTR incorporates an intelligent charging algorithm that adapts to the needs of the battery, providing optimal charging rates and enhancing battery longevity.
  • High-Efficiency Operation: With its high-efficiency design, this charge controller minimizes energy loss during the charging process, ensuring that your device is charged quickly and effectively.
  • Integrated Power Path Management: The controller includes power path management that enables the system to be powered from the USB port while simultaneously charging the battery, ensuring seamless operation of the device.
  • Multiple Protection Features: Texas Instruments has equipped the BQ20882DBTR with a suite of protection features, including thermal regulation, overvoltage, short circuit, and overcharge protection, safeguarding both the battery and the device.
  • Compact Footprint: The device comes in a small 30-pin TSSOP (DBT) package, making it ideal for space-constrained applications.

Applications

The BQ20882DBTR is versatile and can be used in a variety of portable electronic devices. Some common applications include:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Accessories

Why Choose the BQ20882DBTR?

Choosing the BQ20882DBTR for your battery charging needs means selecting a product from a trusted brand with a reputation for quality and innovation. Texas Instruments' commitment to producing high-performance integrated circuits ensures that the BQ20882DBTR delivers the reliability and functionality necessary for today's demanding electronic devices. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the user experience by extending battery life and ensuring safe, efficient charging.

With the BQ20882DBTR, Texas Instruments continues to set the standard for battery charge management solutions, providing the performance and safety features that modern portable electronics require.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,382 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess