EN
  • EN
  • DE

TL1431MFK

Part No TL1431MFK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision adjustable (programmable) shunt reference for military temperature range 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Input Voltage 37 V
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Max Output Voltage 36 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Voltage 36 V
Radiation Hardening No
Reference Type Adjustable
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1026027-TL1431MFK
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL1431MFK CAD Model

Description

The TL1431MFK from Texas Instruments is a precision programmable voltage reference that offers high accuracy and low temperature coefficient. This integrated circuit is designed to provide a stable voltage reference over a wide range of operating conditions, making it an ideal choice for precision applications in measurement, control systems, and adjustable power supplies.

Key Features

  • Voltage Range: The TL1431MFK can be programmed to provide a reference voltage from 2.495 V to 36 V, offering flexibility for various applications.
  • High Accuracy: With a typical output voltage tolerance of ±0.5%, this device ensures precise voltage regulation for critical components.
  • Low Temperature Coefficient: It boasts a low typical temperature coefficient of 6 ppm/°C, ensuring minimal deviation in output voltage with temperature changes.
  • Low Dynamic Impedance: The dynamic output impedance of 0.2Ω (typical) allows the reference to maintain a stable output despite load conditions.
  • Extended Operating Temperature Range: The TL1431MFK is designed to operate over a wide temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The versatile nature of the TL1431MFK makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • High-precision instrumentation
  • Adjustable power supplies
  • Analog-to-digital and digital-to-analog converters
  • Battery-operated equipment

Package and Quality

The TL1431MFK is offered in a TO-226AA (TO-92) package, ensuring compatibility with a variety of board layouts. Texas Instruments is committed to delivering high-quality products, and this voltage reference is no exception. It is manufactured under stringent quality control standards, ensuring reliability and performance for critical applications.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess