EN
  • EN
  • DE

BQ20895DBTR

Part No BQ20895DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 967923-BQ20895DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20895DBTR CAD Model

Description

Product Overview: Texas Instruments BQ20895DBTR

The BQ20895DBTR is a cutting-edge battery management solution from Texas Instruments, designed to cater to the demanding requirements of modern portable electronics. This highly integrated circuit is part of TI's extensive portfolio of battery charge management devices and offers a compact, efficient, and feature-rich solution for lithium-ion and lithium-polymer battery charging applications.

Key Features

  • Advanced Charging Algorithm: The device incorporates an advanced charging algorithm that ensures optimal charging efficiency and speed, while also maximizing the lifespan of the battery.
  • High-Accuracy Voltage Regulation: With precise voltage regulation, the BQ20895DBTR maintains the health of the battery by avoiding overcharging or undercharging scenarios.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, termination current, and pre-charge current, allowing for customization to suit specific battery requirements.
  • Integrated Safety Features: The device includes multiple safety features such as thermal regulation, short circuit protection, and over-voltage protection, ensuring safe and reliable operation under various conditions.
  • Power Path Management: Enables the system to be powered from the USB port while simultaneously and independently charging the battery, ensuring uninterrupted operation of the device even when the battery is low.
  • LED Charge Status Indicators: Onboard LED indicators provide visual feedback on the charging status and fault conditions, facilitating easy monitoring of the charging process.

Applications

The BQ20895DBTR is suitable for a wide range of applications including, but not limited to, smartphones, tablets, digital cameras, portable media players, and other USB-powered devices. Its versatility and high performance make it an ideal choice for designers looking to incorporate a reliable battery charging solution into their products.

Package and Availability

The BQ20895DBTR is offered in a compact 30-pin TSSOP (DBT) package, optimizing space on the PCB and making it suitable for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the BQ20895DBTR into your design projects.

For more information or to order the BQ20895DBTR, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Others
Lowest to $0.2657
Others
Lowest to $6.4772
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess