EN
  • EN
  • DE

BQ20Z40PW

Part No BQ20Z40PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/IMP TRACK 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
Manufacturer Texas Instruments
Series Impedance Track™
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ20Z40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24526-5-NDR, -BQ20Z40PW-NDR, -296-24526-5-ND, -296-24526-5-NDR, 296-24526-5
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913420-BQ20Z40PW
Ultra Librarian 3D Model Ultra Librarian BQ20Z40PW CAD Model

Description

The Texas Instruments BQ20Z40PW is a sophisticated integrated circuit designed for precision battery management in portable electronic devices. As part of Texas Instruments' extensive line of battery management solutions, the BQ20Z40PW stands out for its ability to provide accurate fuel gauging and protection, ensuring that your device's battery operates safely and efficiently.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ20Z40PW is TI's patented Impedance Track™ algorithm, which offers precise battery capacity measurement. This technology accounts for changes in battery capacity due to cell aging, temperature, and discharge patterns, providing users with accurate battery status information.
  • Protection Features: The BQ20Z40PW includes a comprehensive suite of protection features designed to safeguard the battery from overcharge, over-discharge, short-circuit, and overcurrent conditions, contributing to the longevity and reliability of the battery.
  • Multi-Cell Support: The device is capable of managing multi-cell battery packs, making it versatile for a range of applications from laptops to power tools.
  • Integrated A/D Converter: An integrated analog-to-digital converter ensures precise voltage and current measurements, facilitating the device's advanced fuel gauging capabilities.
  • Power Management: With its power management features, the BQ20Z40PW can help optimize the power efficiency of the battery, prolonging the operating time of the portable device it powers.

Applications

The BQ20Z40PW is ideally suited for a wide variety of portable devices that require reliable battery management. Its applications include, but are not limited to, notebook computers, tablets, medical equipment, and handheld instruments.

Integration and Support

Integrating the BQ20Z40PW into a product design is facilitated by Texas Instruments' comprehensive technical support, including detailed datasheets, application notes, and design tools. Additionally, TI provides an ecosystem of evaluation modules and reference designs to accelerate the development process and help designers leverage the full capabilities of the BQ20Z40PW in their applications.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess