EN
  • EN
  • DE

NHD-COG14-36

Part No NHD-COG14-36
Manufacturer Newhaven
Catalog Optoelectronics Accessories
Description ADAPTER SMT TO 2.54MM THRU-HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Adapter
For Use With/Related Products LCD Display
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565506-NHD-COG14-36
Ultra Librarian 3D Model Ultra Librarian NHD-COG14-36 CAD Model

Description

N

You May Also Be Interested in

Omron
SL191 RETICLE-CROSS HAIR
Need more? Email Us
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
Carling Technologies
DIMMER CONTROL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess