EN
  • EN
  • DE

ADI-RCH

Part No ADI-RCH
Manufacturer Omron
Catalog Optoelectronics Accessories
Description SL191 RETICLE-CROSS HAIR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Omron
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 998848-ADI-RCH
Ultra Librarian 3D Model Ultra Librarian ADI-RCH CAD Model

Description

The Omron ADI-RCH appears to be an accessory, likely a connector or adapter, within Omron's optoelectronics product line. It is difficult to determine the exact function without detailed specifications, but based on Omron's common products, we can infer its likely purpose.

Applications

  • Fiber Optic Communication: Connecting fiber optic cables to optoelectronic sensors or devices.
  • Industrial Automation: Linking sensors to control systems in manufacturing environments.
  • Data Transmission: Facilitating high-speed data transfer between optical devices.
  • Medical Equipment: Connecting optical sensors in medical diagnostic devices.
  • Instrumentation: Used in laboratory instruments for optical signal transmission.

Features

  • Precise Alignment: Ensures accurate alignment of optical fibers.
  • Low Insertion Loss: Minimizes signal loss during transmission.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Compact Design: Saves space in densely populated circuit boards.
  • Compatibility: Compatible with specific Omron optoelectronic devices.

Benefits

  • Reliable Connection: Provides a secure and stable connection for optical signals.
  • High Performance: Ensures optimal signal transmission with minimal loss.
  • Easy Installation: Simplifies the connection process.
  • Long Service Life: Built to withstand demanding operating conditions.
  • Increased Efficiency: Enhances the overall efficiency of optical systems.

Additional Details

Given its designation as an 'accessory' and its application in optoelectronics, the ADI-RCH is probably a connector or an adapter crucial for linking optical fibers to Omron's sensors or other equipment. Without the official datasheet, determining the exact connector type or compatible devices requires further investigation. Proper handling and installation following the Omron guidelines are essential. Cleanliness is paramount when dealing with optical fibers and connectors to ensure optimal light transmission. Ensure that connectors are properly seated and secured to prevent signal degradation. The connector likely adheres to industry standards for fiber optic connectors, allowing integration with compatible devices from different manufacturers. Ensure that the fiber type (single-mode or multi-mode) is matched correctly with the connector and connected equipment.

You May Also Be Interested in

Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
Carling Technologies
DIMMER CONTROL
Need more? Email Us
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess