EN
  • EN
  • DE

JL82598EB S LJBR

Part No JL82598EB S LJBR
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR 100Mbps 833-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Data Rate 10 Gbps
Interface PCIe
Max Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Number of Transceivers 2
RoHS Compliant
Win Source Part Number 1230111-JL82598EB S LJBR
Categories Ethernet Interface
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JL82598EB S LJBR CAD Model

Description

The Intel JL82598EB S LJBR is a PCIe interface with a data rate of 10 Gbps.

  • Data Rate: 10 Gbps
  • Transceivers: 2
  • Package: FCBGA
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $36.4967
Broadcom Limited
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-36, RoHS
Lowest to $29.3234
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.4582
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess