EN
  • EN
  • DE

LAN8770R-E/5KXVAO

Part No LAN8770R-E/5KXVAO
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-36, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218712-LAN8770R-E/5KXVAO
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8770R-E/5KXVAO CAD Model

Description

The LAN8770R-E/5KXVAO is a state-of-the-art Ethernet transceiver from the renowned manufacturer Microchip Technology. Designed to meet the high demands of modern network infrastructures, this product is a perfect fit for applications requiring robust data communication and high-speed connectivity.

Key Features:

  • High-Performance Ethernet: The LAN8770R-E/5KXVAO supports 10BASE-T1S Ethernet protocols, ensuring reliable and efficient data transfer rates suitable for industrial and automotive applications.
  • Compact Form Factor: This transceiver comes in a small footprint, making it ideal for space-constrained environments without compromising on functionality or performance.
  • Energy Efficient: With energy-efficient Ethernet (EEE) capabilities, it minimizes power consumption during periods of low data activity, contributing to the overall energy savings of the system it is integrated into.
  • Robust Design: The device is engineered to withstand harsh industrial environments, featuring a wide temperature range and built-in protection against electrostatic discharge (ESD).
  • Easy Integration: The LAN8770R-E/5KXVAO is designed for easy integration into existing systems, with support for MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for flexible connectivity options.

Applications:

This transceiver is suited for a broad range of applications, including:

  • Industrial Automation
  • Automotive Networks
  • Embedded Systems
  • Factory Automation
  • Building Management Systems

Technical Specifications:

Parameter Value
Data Rate 10 Mbps
Temperature Range -40°C to +85°C
Package / Case 36-VFQFN Exposed Pad
Supply Voltage 3.3V

Overall, the LAN8770R-E/5KXVAO from Microchip Technology is an excellent choice for developers and engineers looking to enhance their network capabilities with a reliable, high-performance, and energy-efficient Ethernet transceiver.

You May Also Be Interested in

Intel
Ethernet Controller 100Mbps/1000Mbps/10000Mbps 3.3V 576-Pin FCBGA
Lowest to $48.2723
Intel
IC Redriver Ethernet 8CH 2080QFP
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100/1000 Base-T PHY MII, RMII, RGMII Interface 64-QFN (8x8)
Lowest to $13.9238
Microchip Technology
Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Lowest to $16.3213
Intel
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Microchip Technology
Ethernet Controller, 3.3V, 100Mbps, LQFP-100, RoHS
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $30.3591
Microchip Technology
Ethernet ICs
Lowest to $52.9285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,681 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess