EN
  • EN
  • DE

KSZ9563RNXC-TR

Part No KSZ9563RNXC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH MII 64VQFN  /  Ethernet Switch 10/100/1000 Base-T PHY MII, RMII, RGMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface MII, RMII, RGMII
Standards 10/100/1000 Base-T PHY
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 250mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9563
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names KSZ9563RNXC-CT,KSZ9563RNXC-DKR
Standard Package 1,000
Win Source Part Number 1032297-KSZ9563RNXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9563RNXC-TR CAD Model

Description

The KSZ9563RNXC-TR is a highly-integrated Ethernet switch from the renowned manufacturer, Microchip Technology. Designed with sophistication, this switch is an ideal solution for advanced network management and efficient data traffic control. It's a part of Microchip's extensive portfolio of networking devices that cater to the growing demands for reliable and robust network infrastructures.

Key Features

  • Port Configuration: The KSZ9563RNXC-TR offers three ports, which include two 10/100/1000 Mbps Gigabit Ethernet ports and one 100 Mbps Fiber port, providing a versatile mix of connectivity options for various networking requirements.
  • Layer 2 Management: This Ethernet switch comes with advanced Layer 2 management features, which enable network optimization through VLANs, Quality of Service (QoS), and link aggregation, ensuring efficient handling of data packets within the network.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the KSZ9563RNXC-TR reduces power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious enterprises.
  • Robust Security: Security is a paramount concern in networking, and the KSZ9563RNXC-TR addresses this with features like port-based security, MAC address filtering, and 802.1X authentication, helping to protect the network from unauthorized access and threats.
  • Industrial Grade: This device is engineered to operate reliably in harsh industrial environments, withstanding wide temperature ranges and providing consistent performance.

Applications

The versatility of the KSZ9563RNXC-TR allows it to be deployed in a wide array of applications, including:

  • Enterprise networking systems
  • Industrial automation and control systems
  • Smart home networks
  • Internet of Things (IoT) devices
  • Networked security systems

Product Specifications

Microchip Technology's KSZ9563RNXC-TR comes in a compact, surface-mount package, making it suitable for space-constrained applications. It operates over an industrial temperature range and is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust feature set and Microchip's commitment to quality, the KSZ9563RNXC-TR is a top-tier choice for designers and engineers looking to build or upgrade network systems with superior performance and reliability.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9238 $69.6190
11+ $11.4247 $125.6717
16+ $11.0677 $177.0832
22+ $10.7107 $235.6354
28+ $10.3537 $289.9036
38+ $9.2825 $352.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess