EN
  • EN
  • DE

BQ20Z75DBT-V160

Part No BQ20Z75DBT-V160
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/TRACK IMP 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Manufacturer Texas Instruments
Series Impedance Track™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name BQ20Z75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ20Z75DBT-V160G4, BQ20Z75DBT-V160G4-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844553-BQ20Z75DBT-V160
Ultra Librarian 3D Model Ultra Librarian BQ20Z75DBT-V160 CAD Model

Description

The BQ20Z75DBT-V160 is a sophisticated battery management solution from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to cater to the needs of advanced portable electronics by providing precise fuel gauging, battery protection, and energy management.

Key Features

  • Impedance Track™ Technology: The BQ20Z75DBT-V160 incorporates Texas Instruments' patented Impedance Track™ algorithm which delivers highly accurate battery capacity measurement, ensuring reliable fuel gauging over the entire life of the battery.
  • Battery Protection: This device includes multiple protection features such as overcharge, over-discharge, short-circuit, and over-current protection to ensure the safety and longevity of the battery pack.
  • Data Flash Storage: The IC comes with non-volatile memory storage for critical battery parameters and history, which aids in battery health monitoring and diagnostics.
  • Integrated A/D Converter: An integrated analog-to-digital converter facilitates precise voltage, current, and temperature measurement, contributing to the overall accuracy of the system.
  • Multi-Cell Support: Designed to support multi-cell battery configurations, the BQ20Z75DBT-V160 is versatile for use in various applications ranging from power tools to medical equipment.

Applications

The BQ20Z75DBT-V160 is suitable for a broad spectrum of portable devices that require efficient power management and accurate fuel gauging. These include:

  • Notebook PCs
  • Tablets
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

With an operating temperature range from -40°C to +85°C, the BQ20Z75DBT-V160 is built to perform reliably in diverse environments. It communicates via an SMBus interface, allowing for easy integration into existing system designs.

Conclusion

The BQ20Z75DBT-V160 from Texas Instruments represents a robust and reliable solution for advanced battery management in portable electronics. By combining accurate fuel gauging with comprehensive protection features, this IC ensures both the performance and safety of the battery pack, making it an indispensable component for high-end, battery-powered applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess