EN
  • EN
  • DE

BQ20Z80DBTR-V102

Part No BQ20Z80DBTR-V102
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC ADVANCED GAS GAUGE 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 011867-BQ20Z80DBTR-V102
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ20Z80DBTR-V102 CAD Model

Description

Product Overview

The BQ20Z80DBTR-V102 battery management IC offers exceptional precision and safety in lithium-ion battery management, making it a go-to solution for developers working on reducing device power consumption while ensuring optimal battery utilization.

Features and Benefits

  • High-Accuracy Measurements: Provides meticulous monitoring of battery parameters for informed power management.
  • Sophisticated Protection Systems: Incorporates a wide array of protection features including charge and discharge control.
  • Low Standby Current: Ensures prolonged standby time for battery-powered devices.
  • Seamless Integration: Easy-to-implement solution with a straightforward communication interface.

Applications

  • Wearable Devices
  • Robotic Systems
  • Electric Bikes
  • Home Automation Systems

The BQ20Z80DBTR-V102 is perfectly suited for modern electronics requiring efficient and safe power management solutions.

You May Also Be Interested in

Silergy Corp
nan
Lowest to $0.9314
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1045 $92.2090
3+ $37.8294 $113.4882
5+ $36.6472 $183.2360
6+ $35.4650 $212.7900
8+ $34.2829 $274.2632
10+ $30.7364 $307.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess