EN
  • EN
  • DE

SQD100N03-3m4

Part No SQD100N03-3m4
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Automotive P-Channel 60 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258491-SQD100N03-3m4
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD100N03-3m4 CAD Model

Description

The SQD100N03-3m4 is an N-Channel power MOSFET from Vishay Semiconductors, designed for high-efficiency switching applications. This MOSFET is characterized by its very low on-resistance, which minimizes power losses and improves overall system efficiency. It is particularly well-suited for use in synchronous rectification, DC-DC conversion, and other high-performance power management circuits.

Applications:

  • Synchronous Rectification: Ideal for synchronous rectification in power supplies, improving efficiency by reducing diode conduction losses.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management in a variety of applications.
  • High-Frequency Switching: Suitable for high-frequency switching applications, due to its fast switching speeds and low gate charge.
  • Battery Management Systems: Employed in battery management systems for efficient charging and discharging control.
  • Motor Control: Used in motor control applications, providing efficient switching and power control.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities for a wide range of applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
  • Low Gate Charge (Qg): Contributes to faster switching speeds and reduced switching losses.
  • Avalanche Energy Rated: Offers improved ruggedness and reliability under transient conditions.

Benefits:

  • High Efficiency: Very low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, improving reliability and reducing cooling requirements.
  • Improved System Performance: Fast switching speeds and low gate charge allow for higher frequency operation, enhancing system responsiveness.
  • Enhanced Reliability: Avalanche energy rating provides added protection against voltage spikes and transients.
  • Compact Design: Available in various surface-mount packages for space-saving designs.

Additional Details:

The SQD100N03-3m4 typically features a voltage rating of 30V and a continuous drain current of around 100A, although this can vary based on the package and operating conditions. The gate threshold voltage is an important parameter for proper drive circuit design. Always consult the datasheet for specific electrical characteristics, including thermal resistance and safe operating area (SOA), to ensure proper application and prevent device failure.

Vishay offers this MOSFET in various surface-mount packages like PowerPAK SO-8. It is lead-free and RoHS compliant. Proper thermal management, including adequate heatsinking, is critical to maximize performance and ensure long-term reliability, especially when operating at high currents or temperatures.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7170 $58.3020
15+ $7.9730 $119.5950
23+ $7.7235 $177.6405
31+ $7.4740 $231.6940
40+ $7.2257 $289.0280
54+ $6.4784 $349.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess