EN
  • EN
  • DE

BQ24003RGWRG4

Part No BQ24003RGWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154101-BQ24003RGWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24003RGWRG4 CAD Model

Description

Product Overview: BQ24003RGWRG4

The BQ24003RGWRG4 is a sophisticated, highly integrated power management IC from Texas Instruments, designed to cater to the needs of modern rechargeable battery applications. This versatile chip is specifically tailored for single-cell Li-Ion or Li-Polymer battery packs, which are commonly found in portable electronics such as smartphones, tablets, and digital cameras.

Key Features

  • Integrated Power FETs: The BQ24003RGWRG4 comes with high-efficiency onboard power FETs for charging and discharging, which helps to minimize external component count and simplify circuit design.
  • Charge Management: It offers a complete charge management solution with pre-conditioning, fast charge, and termination, ensuring the battery is charged safely and efficiently.
  • Programmable Charge Parameters: Designers can set key parameters such as charge current, pre-charge current, and termination current threshold to suit the specific needs of their battery and application.
  • Temperature Monitoring: The device includes temperature monitoring to protect the battery from extreme conditions, enhancing the safety and longevity of the application.
  • Status Indicators: Built-in LED drivers provide visual status indication for charging and fault conditions, offering a user-friendly interface.
  • Power-Saving Mode: A power-saving mode reduces the quiescent current to a minimum when the battery is fully charged, conserving energy.

Technical Specifications

  • Input Voltage Range: The BQ24003RGWRG4 operates over a wide input voltage range, accommodating various power sources.
  • Charge Voltage Accuracy: High accuracy in charge voltage ensures the battery is charged to its optimal voltage, maximizing performance and lifespan.
  • Package: The device is available in a compact VQFN package, which is ideal for space-constrained applications.

With its advanced features and high level of integration, the BQ24003RGWRG4 from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient charging solution in their battery-powered products. Its robust protection features and user-configurability make it a versatile component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess