EN
  • EN
  • DE

BQ24052DSQT

Part No BQ24052DSQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHRG 800MA 4.2V 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-SON (2x2)
Win Source Part Number 1023812-BQ24052DSQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24052DSQT CAD Model

Description

Product Overview: Texas Instruments BQ24052DSQT

The BQ24052DSQT is a highly integrated and efficient solution for battery charging and power management, designed by the renowned semiconductor manufacturer Texas Instruments (TI). This advanced chip is part of TI's extensive line of power management integrated circuits, specifically tailored for portable applications. It is a perfect choice for designers looking to implement a reliable charging system for single-cell Li-Ion or Li-Polymer batteries.

Key Features

  • Charge Management: The BQ24052DSQT offers a complete charge management solution with automatic recharge, pre-charge conditioning, and charge termination to ensure the longevity and safety of the battery.
  • High Efficiency: With an integrated synchronous fixed-frequency PWM controller operating at 1.1MHz, the device provides a high-efficiency power conversion, reducing heat and improving overall system performance.
  • Flexible Power Supply: It supports a wide range of input voltages, from 4.35V to 16V, making it versatile for various USB and adapter power standards.
  • Programmable Charging Parameters: Designers can set the fast-charge current, pre-charge current, and termination current threshold to match specific battery requirements, ensuring optimal charging for different battery sizes and chemistries.
  • Temperature Monitoring: The device includes an integrated temperature sensor interface, providing essential protection mechanisms against overheating during the charging process.
  • Status Indicators: Built-in LED drivers indicate the status of the charging process, allowing for easy monitoring of the battery's condition.

Applications

The BQ24052DSQT is ideal for a broad range of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Consoles
  • Bluetooth Headsets
  • Wearable Technology

With its compact size, the BQ24052DSQT comes in a small 10-pin SON package, making it suitable for space-constrained applications. The integration of several power management features into a single chip simplifies the design and reduces the overall component count, which can lead to cost savings and quicker time-to-market for product developers.

Overall, Texas Instruments' BQ24052DSQT stands out as a smart choice for anyone looking to incorporate a robust, efficient, and versatile charging solution into their portable electronic devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6060 $50.4840
34+ $2.9588 $100.5992
53+ $2.8663 $151.9139
73+ $2.7738 $202.4874
94+ $2.6814 $252.0516
125+ $2.4040 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess