EN
  • EN
  • DE

BQ24130RHLR

Part No BQ24130RHLR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION/POL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 3
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 12.6V
Maximum Supply Voltage 17V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023850-BQ24130RHLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24130RHLR CAD Model

Description

Product Overview: Texas Instruments BQ24130RHLR

The Texas Instruments BQ24130RHLR is a highly integrated and efficient standalone synchronous switch-mode battery charge controller. It is designed specifically to deliver reliable and fast charging solutions for a wide range of applications. The BQ24130RHLR is capable of controlling an external FET to charge single-cell Li-Ion or Li-polymer batteries, making it an ideal choice for portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Charge Voltage Regulation: The device offers precise charge voltage regulation, up to 4.2V, ensuring the battery is charged safely and to its maximum capacity.
  • Programmable Charge Current: Users can program the charge current through an external resistor, which allows for customization to suit the specific needs of the battery and the application.
  • High-Efficiency Operation: With its synchronous switch-mode design, the BQ24130RHLR operates with high efficiency, reducing heat generation and improving overall system performance.
  • Integrated Safety Features: The device includes multiple safety features such as overvoltage protection, thermal regulation, and safety timer, providing a secure charging environment for the battery.
  • Power-Path Management: It supports power-path management, which enables the system to be powered from the adapter while simultaneously charging the battery. This feature ensures uninterrupted operation of the device even when the battery is low.

Technical Specifications

  • Input Voltage Range: The BQ24130RHLR can handle an input voltage range of 4.3V to 16V, accommodating various power sources and adapter types.
  • Charge Current: It supports a programmable charge current up to 1.5A, allowing for fast charging capabilities.
  • Package: The device comes in a compact 20-VQFN (RHL) package, which is suitable for space-constrained applications.

Applications

The versatility of the BQ24130RHLR makes it suitable for a variety of applications including:

  • Portable Media Players
  • Handheld GPS Units
  • Bluetooth Headsets
  • Other Personal and Wearable Electronics

With its advanced charge control features and high level of integration, the Texas Instruments BQ24130RHLR stands out as a robust solution for modern battery charging requirements, delivering both performance and reliability to enhance the user experience of portable devices.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7898 $50.2164
44+ $2.2891 $100.7204
68+ $2.2176 $150.7968
94+ $2.1460 $201.7240
121+ $2.0745 $251.0145
162+ $1.8599 $301.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess