EN
  • EN
  • DE

BQ24232HRGTR

Part No BQ24232HRGTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE PWR MGMT 16QFN / USB-Friendly Lithium-Ion Battery Charger and Power-Path Management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 10.2V
Interface USB
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series BQ24232
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802358-BQ24232HRGTR
Ultra Librarian 3D Model Ultra Librarian BQ24232HRGTR CAD Model

Description

The Texas Instruments BQ24232HRGTR is a highly efficient, single-cell, Li-ion battery charger designed to be integrated into a wide range of portable applications. This advanced power management integrated circuit (IC) is capable of operating with both USB and adapter power, providing a versatile charging solution for today's mobile devices.

Key Features

  • Charge Management: The BQ24232HRGTR offers a complete charge management solution, with automatic charge rate detection and selection depending on the power source.
  • High Efficiency: With its high-efficiency switch-mode operation, it maximizes battery life and minimizes charging times, making it ideal for energy-sensitive applications.
  • Programmable Charge Parameters: The device allows for programmable charge current, pre-charge current, and termination current threshold, providing flexibility to work with various battery sizes and chemistries.
  • Thermal Regulation: To ensure safety and reliability, the BQ24232HRGTR incorporates thermal regulation that reduces charge current when the internal temperature exceeds a preset threshold.
  • Charge Status Indicators: It includes status outputs that can be used to drive LEDs or communicate with a host processor to indicate the charging progress and completion.

Applications

The BQ24232HRGTR is suitable for a multitude of portable devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Bluetooth Headsets and Accessories

Product Specifications

The BQ24232HRGTR comes in a VQFN-24 package and operates over a temperature range of -40°C to +85°C. It supports a wide input voltage range and provides a maximum charge current of up to 2 A, making it a robust choice for fast charging requirements. Moreover, it is designed with multiple safety features, including over-voltage, over-current, and short-circuit protection, to safeguard the device and the battery under all circumstances.

Conclusion

With its comprehensive set of features and high level of integration, the BQ24232HRGTR from Texas Instruments stands out as a smart, efficient, and flexible solution for modern portable charging needs. Its ability to adapt to different power sources and battery types, coupled with its safety features, makes it an essential component for any portable device designer looking to enhance the user experience with reliable and fast battery charging.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0140 $50.7000
125+ $0.8320 $104.0000
190+ $0.8060 $153.1400
260+ $0.7800 $202.8000
335+ $0.7540 $252.5900
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,978 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess