EN
  • EN
  • DE

BQ24296M

Part No BQ24296M
Manufacturer Texas Instruments
Description Controlled 3A Single Cell USB Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case VQFN24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 722722-BQ24296M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24296M CAD Model

Description

Introducing the BQ24296M: A High-Efficiency, Single-Cell USB/Adapter Charger from Texas Instruments

The BQ24296M is an advanced, highly integrated battery charger designed by Texas Instruments for single-cell Li-Ion and Li-polymer batteries. This compact, versatile power management IC is perfect for a wide range of portable applications, including smartphones, tablets, and other handheld devices that require efficient charging solutions.

With its ability to support a wide range of input sources, including standard USB, USB OTG, and adapters, the BQ24296M is designed to be highly flexible and compatible with the latest charging specifications. The charger operates with inputs ranging from 4.5 V to 17.5 V, making it suitable for use with both USB and high-voltage adapters.

The BQ24296M boasts an impressive array of features that ensure safe and efficient charging. One of its key features is the I2C-controlled interface, which provides flexible and precise control over the charging parameters and system status reporting. This allows for a highly customizable charging experience tailored to the specific needs of the device and battery.

Additionally, the charger is equipped with a range of safety features to protect both the battery and the device. These include thermal regulation, input voltage protection, battery temperature monitoring, and safety timers. The BQ24296M also supports JEITA battery temperature monitoring, which adjusts the charge profile to ensure battery longevity and safety under various temperature conditions.

For energy-conscious users, the BQ24296M offers high-efficiency charging with its 3.1 A switch mode charger. This feature minimizes heat generation and improves overall system efficiency, making it an eco-friendly choice for modern electronic devices.

Overall, the BQ24296M from Texas Instruments is a superior charging solution that combines high efficiency, advanced control features, and comprehensive safety protections. Its integration in your portable devices ensures a fast, safe, and convenient charging experience, keeping your gadgets powered up and ready to go whenever you are.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess