EN
  • EN
  • DE

BQ24308DSGR

Part No BQ24308DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 201322-BQ24308DSGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24308DSGR CAD Model

Description

BQ24308DSGR Overvoltage Protection IC

The BQ24308DSGR is a robust overvoltage protection integrated circuit designed to safeguard your devices from voltage surges. It is manufactured with precision to ensure high-reliability performance, making it essential for sensitive electronic applications.

  • Applications:
    • Smartphone protection circuits
    • Portable media players
    • Wearable electronics
    • Battery chargers
  • Features and Benefits:
    • Transient Voltage Protection: Protects sensitive circuits from unexpected overvoltage events.
    • Low Quiescent Current: Ensures power efficiency with minimal power consumption.
    • Small Package Design: Space-saving solution suitable for compact electronic designs.
    • Efficient Thermal Management: Optimized for excellent heat dissipation, enhancing device longevity.

The BQ24308DSGR is an ideal choice for designers seeking compact protection solutions without compromising on performance.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7915 $51.4475
155+ $0.6494 $100.6570
240+ $0.6291 $150.9840
330+ $0.6088 $200.9040
425+ $0.5886 $250.1550
570+ $0.5277 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess