EN
  • EN
  • DE

BQ24314DSGT

Part No BQ24314DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023937-BQ24314DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24314DSGT CAD Model

Description

The Texas Instruments BQ24314DSGT is a highly integrated circuit designed to provide protection to systems and batteries from overvoltage events. It is a crucial component for portable electronic devices such as smartphones, tablets, and other battery-powered gadgets that require consistent and reliable protection against voltage surges.

Key Features

  • Overvoltage Protection: The device is engineered to detect overvoltage conditions and prevent the charging of a battery whenever an unsafe voltage level is detected.
  • High Accuracy: With precise overvoltage threshold detection, the BQ24314DSGT ensures that devices operate within their safe voltage limits.
  • Quick Response Time: The IC reacts swiftly to overvoltage events, thereby minimizing the risk of damage to the battery and the connected device.
  • Charge Enable Output: It features a charge enable output that can directly control the charge function in the host system, allowing for seamless integration into existing designs.

Applications

The BQ24314DSGT is suitable for a wide range of applications where battery protection is paramount. This includes consumer electronics, medical devices, and any other system that relies on lithium-ion or lithium-polymer batteries for power.

Technical Specifications

  • Voltage Range: The IC supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Package: Available in a small, lead-free VSON-10 package, the BQ24314DSGT is designed for compact PCB layouts.
  • Temperature Range: It operates over a broad temperature range, making it suitable for use in diverse environmental conditions.

Advantages

Integrating the BQ24314DSGT into a battery-powered system offers several advantages, including enhanced safety features, preservation of battery life, and maintenance of device integrity during voltage spikes. Its small footprint and ease of integration make it an excellent choice for designers looking to incorporate overvoltage protection with minimal impact on the overall design.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0083 $50.4150
125+ $0.8274 $103.4250
190+ $0.8015 $152.2850
260+ $0.7757 $201.6820
335+ $0.7498 $251.1830
450+ $0.6722 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess