EN
  • EN
  • DE

BQ24314DSGTG4

Part No BQ24314DSGTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Charger front end protection IC with 30V max vin and 5.85V OVP 8-WSON -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 26 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.3 V
Number of Batteries 1
Number of Pins 8
Output Current 1.5 A
Output Voltage 4.35 V
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Weight 10.886217 mg
Win Source Part Number 1008507-BQ24314DSGTG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ24314DSGTG4 CAD Model

Description

Product Overview: Texas Instruments BQ24314DSGTG4

The Texas Instruments BQ24314DSGTG4 is a high-efficiency, integrated battery charger designed to provide a safe and reliable charging solution for single-cell lithium-ion and lithium-polymer batteries. This advanced power management IC is suitable for a wide range of portable applications, including smartphones, tablets, digital cameras, and other USB-powered devices.

The BQ24314DSGTG4 features a dynamic power-path management system that allows the device to power the system while simultaneously and independently charging the battery. This ensures that the device can operate even when the battery is fully depleted. The chip supports a wide range of input voltages, accommodating various USB standards and wall adapters.

Key Features:

  • High-Efficiency Synchronous Switching: The BQ24314DSGTG4 employs synchronous switching to enhance charging efficiency, which in turn reduces heat generation and improves overall system performance.
  • Integrated Power FETs: This battery charger includes built-in power FETs for both the high-side and low-side, streamlining the design process and reducing external component count.
  • Thermal Regulation: To protect the battery and circuitry, the device features an intelligent thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • Charge Status Indicators: The IC provides outputs that can be used to drive LEDs or communicate with a host processor to indicate charge status and fault conditions.
  • Automatic Precharge and Termination: The BQ24314DSGTG4 manages pre-charging of deeply discharged batteries and automatically terminates the charge cycle when the battery reaches full capacity.
  • Overvoltage and Overcurrent Protection: Built-in safety features guard against input overvoltage, battery overvoltage, and overcurrent scenarios, ensuring the longevity and stability of the battery and the device.

Applications:

  • Portable consumer electronics
  • Handheld devices
  • USB-powered gadgets
  • Wearable technology

With its compact design and highly integrated features, the BQ24314DSGTG4 from Texas Instruments is an ideal choice for designers looking to implement a robust and efficient battery charging solution in their portable devices. Its advanced power management capabilities ensure that devices remain operational and batteries are safely charged, contributing to an enhanced user experience and extended device longevity.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess