EN
  • EN
  • DE

BQ24314DSJT

Part No BQ24314DSJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 12-SON / Battery Protection Li-Ion 1500mA 4.35V 12-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-VSON (4x3)
Win Source Part Number 770319-BQ24314DSJT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24314
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24314DSJT CAD Model

Description

Product Overview: Texas Instruments BQ24314DSJT

The BQ24314DSJT is a state-of-the-art integrated circuit (IC) from Texas Instruments designed for advanced battery protection and management. This high-efficiency, single-cell lithium-ion battery charger IC is engineered to provide a secure and reliable charging solution for portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with USB and adapter power supplies.
  • High-Accuracy Voltage Regulation: It offers precise voltage regulation to maximize battery life and ensure safe operation, maintaining the longevity of the battery.
  • Integrated Safety Features: The BQ24314DSJT includes multiple safety features such as overvoltage protection, thermal shutdown, and input overcurrent protection, safeguarding the device and battery under abnormal conditions.
  • Charge Status Indicators: It provides real-time charge status indications through an LED driver output, allowing users to easily monitor the charging process.
  • Power Path Management: With its power path management capability, the IC allows the system to operate from a portable source while simultaneously charging the battery.

Applications

The versatility and robust protection features of the BQ24314DSJT make it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable gaming devices
  • Digital cameras and camcorders
  • Bluetooth headsets and portable speakers
  • Other USB-powered devices

Technical Specifications

The BQ24314DSJT is available in a compact, 10-pin DFN (SON) package, making it ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating environments.

Conclusion

Texas Instruments' BQ24314DSJT is a sophisticated battery charger IC that combines efficiency, accuracy, and a comprehensive suite of protection features. It is designed to meet the demands of modern portable electronics, providing a safe and efficient charging solution for manufacturers and consumers alike.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Silergy Corp
nan
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess