EN
  • EN
  • DE

BQ24620RVAR

Part No BQ24620RVAR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1 to 7
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 26V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-VQFN (3.5x3.5)
Win Source Part Number 1023958-BQ24620RVAR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BQ24620RVAR CAD Model

Description

Introducing the Texas Instruments BQ24620RVAR

The Texas Instruments BQ24620RVAR is a highly integrated battery charge controller specifically designed to offer efficient charging solutions for multi-chemistry battery packs. This advanced power management IC is perfect for portable devices where efficient charging is crucial, such as smartphones, tablets, and other battery-powered electronics.

This state-of-the-art charge controller supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, along with lead-acid batteries. The BQ24620RVAR is equipped with a maximum power point tracking (MPPT) system, which is essential for solar-powered applications, ensuring that the maximum power is extracted from solar panels under various conditions.

Key Features:

  • Advanced MPPT Technology: The BQ24620RVAR utilizes advanced maximum power point tracking to optimize the charge efficiency from solar panels, even under fluctuating light conditions.
  • Wide Input Voltage Range: It operates with an input voltage range from 5V to 28V, accommodating various power sources and allowing for flexible design options.
  • Versatile Charging Options: The device supports different battery chemistries, providing a versatile solution for a wide array of applications.
  • Programmable Charging Profile: Charging parameters such as current and voltage can be programmed to match the specific requirements of the battery being used, ensuring safe and efficient charging.
  • Integrated Safety Features: The BQ24620RVAR includes multiple safety features like over-voltage protection, over-current protection, and thermal shutdown to protect both the battery and the system.
  • High-Efficiency Operation: Its synchronous switching power architecture ensures high-efficiency charging, reducing heat generation and improving overall system reliability.

With its compact QFN package, the BQ24620RVAR is designed for space-constrained applications. The integrated power FETs and current sensor simplify the circuit design, minimizing external component count, and reducing the overall footprint of the power management solution in your device.

Whether you're developing a new portable device or looking to improve the charging efficiency of an existing product, the BQ24620RVAR from Texas Instruments offers a robust, efficient, and flexible charging solution that can meet the demands of modern battery technologies.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3938 $52.7256
28+ $3.6052 $100.9456
43+ $3.4925 $150.1775
60+ $3.3799 $202.7940
77+ $3.2672 $251.5744
103+ $2.9292 $301.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess