EN
  • EN
  • DE

MAX8743ETX+T

Part No MAX8743ETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 2V ~ 28V
Switching Frequency 200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN-EP (6x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706940-MAX8743ETX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8743ETX+T CAD Model

Description

Maxim Integrated MAX8743ETX+T High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8743ETX+T from Maxim Integrated is a state-of-the-art power management IC designed for the unique needs of notebook computers. This high-efficiency, quad-output controller is engineered to provide a reliable and stable power supply for the critical components of portable computing devices.

Key Features

  • High Efficiency: With its advanced design, the MAX8743ETX+T offers exceptional power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Quad Output: This controller supports four outputs, making it versatile enough to manage multiple power rails within a notebook, including the CPU core, graphics processor, memory, and system chipset.
  • Integrated Drivers: It comes with built-in MOSFET drivers, reducing external component count and simplifying the overall design process.
  • Adjustable Voltage: The output voltages are adjustable, providing flexibility to meet the needs of various system configurations and ensuring compatibility with a wide range of processors and chipsets.
  • Quick PWM Transient Response: The device's fast transient response ensures stable operation during quick changes in load, which is particularly important for maintaining performance in high-speed computing environments.

Applications

The MAX8743ETX+T is ideal for managing the power supply in a broad range of notebook computers. Its high efficiency and flexible output configuration make it suitable for a variety of portable computing applications, including:

  • Notebook and sub-notebook computers
  • Netbooks and ultraportable devices
  • Portable gaming consoles
  • Other multi-output power supply applications

Product Specifications

The MAX8743ETX+T comes in a compact, 36-pin thin QFN package, offering a space-saving solution for the tight confines of notebook motherboards. It operates over a wide input voltage range and is designed to withstand the rigors of mobile computing environments.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Maxim Integrated website or contact their local sales office.

With the MAX8743ETX+T, Maxim Integrated continues its tradition of providing innovative, high-performance integrated circuits that meet the evolving demands of the electronics industry.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess