EN
  • EN
  • DE

BQ24640RVAT

Part No BQ24640RVAT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SYNC SW-MODE BAT CHRGR 16VQFN  /  Supercapacitor Charger PMIC 16-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Supercapacitor Charger
Current - Supply 1mA
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3.5x3.5)
Base Product Number BQ24640
Other Names 2156-BQ24640RVAT,296-32032-2,296-32032-1,BQ24640RVAT,TEXTISBQ24640RVAT,296-32032-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253136-BQ24640RVAT
Ultra Librarian 3D Model Ultra Librarian BQ24640RVAT CAD Model

Description

Introducing the BQ24640RVAT Charge Controller from Texas Instruments

The BQ24640RVAT is a highly efficient synchronous switch-mode battery charge controller designed by Texas Instruments, aimed at providing top-tier charging solutions for a wide variety of applications. This advanced device is specifically tailored for portable electronics, where efficient energy management is crucial for maximizing battery life and performance.

At the heart of the BQ24640RVAT is its ability to support a range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for designers. The charge controller is engineered to deliver precise charging with a programmable charge current up to 10A and an adjustable charge voltage up to 17V, ensuring compatibility with a broad spectrum of battery sizes and configurations.

One of the key features of the BQ24640RVAT is its Maximum Power Point Tracking (MPPT) capability. This technology is essential for solar-powered applications, as it optimizes the transfer of power from the solar panel to the battery, even under varying light conditions. By constantly adjusting the charging parameters, the BQ24640RVAT ensures that the battery is charged efficiently and safely, maximizing the energy harvested from the solar panel.

The device also boasts a range of safety features to protect both the battery and the system. These include over-voltage protection, over-current protection, and thermal regulation, which safeguard the battery during the charging process. Additionally, the BQ24640RVAT is equipped with a charge status indicator, which provides real-time feedback on the charging process, allowing users to monitor the state of the battery easily.

Designed with a compact form factor, the BQ24640RVAT integrates seamlessly into portable designs, saving valuable board space. Its QFN package is optimized for thermal performance, ensuring reliable operation even under high power or high ambient temperature conditions.

Overall, the BQ24640RVAT from Texas Instruments is an exceptional choice for designers seeking a robust, efficient, and versatile charging solution for their next-generation portable devices. Its combination of power management features, safety protocols, and MPPT technology makes it an indispensable component for any power-conscious design.

You May Also Be Interested in

Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6199 $50.6786
34+ $2.9702 $100.9868
53+ $2.8774 $152.5022
72+ $2.7846 $200.4912
93+ $2.6918 $250.3374
125+ $2.4133 $301.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess