EN
  • EN
  • DE

BQ24780RUYR

Part No BQ24780RUYR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819651-BQ24780RUYR
Ultra Librarian 3D Model Ultra Librarian BQ24780RUYR CAD Model

Description

Introducing the BQ24780RUYR from Texas Instruments

The BQ24780RUYR is a state-of-the-art battery charge controller developed by Texas Instruments, designed to cater to the needs of modern portable electronics that require efficient and safe charging solutions. This advanced integrated circuit (IC) is specifically engineered to manage and optimize the charging of one-, two-, or three-cell lithium-ion and lithium-polymer battery packs, making it an ideal choice for a wide range of applications including laptops, ultrabooks, tablets, and other smart devices.

At the core of the BQ24780RUYR's capabilities is its NVDC-1 charge topology, which ensures seamless transition between different power states, providing an optimal balance between system performance and battery life. The device supports an input voltage range of 4.5 V to 24 V, which allows for compatibility with a variety of power sources, including AC adapters and travel chargers.

One of the key features of this battery charge controller is its programmable charge current, which can be set up to 8 A, and charge voltage, which can be set up to 19.2 V. This flexibility enables the BQ24780RUYR to charge batteries quickly and efficiently, while also providing the necessary precautions to protect the battery pack from overcharging and thermal damage.

The BQ24780RUYR incorporates a range of safety features, such as input over-voltage protection, battery over-voltage protection, and thermal regulation. These features work in tandem to ensure the safety of both the charging system and the battery pack during operation. Additionally, the device includes system power path management, which allows the system to operate from the adapter even when the battery is fully discharged or absent, ensuring uninterrupted system functionality.

For design flexibility, the BQ24780RUYR is offered in a compact 28-pin WQFN package, making it suitable for space-constrained applications. Its I2C interface enables system designers to program and monitor various parameters such as charge current, charge voltage, and input current limit, providing precise control over the charging process.

With its advanced features and robust design, the BQ24780RUYR from Texas Instruments stands out as a superior choice for designers looking to implement a reliable and efficient charging solution in their next-generation portable electronic devices.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
Linear IC
Lowest to $72.7612
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6839 $51.5746
34+ $3.0227 $102.7718
52+ $2.9283 $152.2716
71+ $2.8338 $201.1998
92+ $2.7394 $252.0248
123+ $2.4560 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess