EN
  • EN
  • DE

BQ24781RUYR

Part No BQ24781RUYR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1049564-BQ24781RUYR
Ultra Librarian 3D Model Ultra Librarian BQ24781RUYR CAD Model

Description

The BQ24781RUYR is a cutting-edge battery charger controller from Texas Instruments, designed to cater to the needs of modern portable electronics that require efficient power management solutions. This highly integrated device is part of TI's extensive portfolio of battery management products, specifically engineered to enhance the performance and longevity of batteries in laptops, tablets, and other sophisticated mobile devices.

Key Features

  • Advanced Charging Capabilities: The BQ24781RUYR supports a range of battery chemistries, including Li-ion and Li-polymer, and is capable of handling multi-cell battery configurations. Its adaptive charging algorithm optimizes the charging rate for speed and safety.
  • High-Efficiency Power Conversion: With its integrated synchronous buck converter, the BQ24781RUYR achieves high power conversion efficiency, which is crucial for minimizing heat generation and maximizing battery life.
  • Programmable Parameters: Users can program various parameters like charge current, input current limit, and charge voltage threshold, allowing for a tailored charging experience suited to the specific needs of the application.
  • Protection Features: The device includes multiple protection features such as overvoltage, overcurrent, and thermal protection, ensuring safe operation under a variety of conditions.

Technical Specifications

  • Input Voltage Range: The BQ24781RUYR operates over a wide input voltage range, accommodating various power sources.
  • Charge Efficiency: The device boasts a high charge efficiency, which is essential for fast charging and reducing energy loss.
  • Package: It comes in a compact, thermally enhanced package, which is designed for space-constrained applications.

Applications

The BQ24781RUYR is ideally suited for a variety of applications where efficient charging and battery management are critical. It is commonly used in:

  • Notebook and Ultrabook computers
  • Tablets and other portable electronics
  • Portable medical devices
  • Smart battery packs

With its combination of advanced features, programmability, and protection mechanisms, the BQ24781RUYR from Texas Instruments stands out as a robust solution for designers looking to optimize the power management systems of their next-generation portable devices.

You May Also Be Interested in

TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
40+ $2.5546 $102.1840
61+ $2.4683 $150.5663
88+ $2.2957 $202.0216
114+ $2.2094 $251.8716
142+ $2.1231 $301.4802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess