EN
  • EN
  • DE

BQ25101YFPT

Part No BQ25101YFPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 6DSBGA / Linear Battery Charger Li-Ion/Li-Pol 250mA 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 250mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.45V
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 770331-BQ25101YFPT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ25101
Introduction Date October 10, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ25101YFPT CAD Model

Description

The BQ25101YFPT is a highly integrated battery charge management IC that is part of Texas Instruments' extensive portfolio of power management solutions. Designed to cater to the needs of modern portable electronics, this miniature, efficient chip provides a compact and efficient charging solution for single-cell lithium-ion and lithium-polymer batteries.

Key Features

  • Charge Management: Offers a complete charge management system that supports charge currents up to 500mA, with high accuracy current and voltage regulation for safe and efficient charging.
  • PowerPath Management: Integrated PowerPath management allows for the system to be powered from the USB port while simultaneously and independently charging the battery.
  • High Integration: The BQ25101YFPT integrates a synchronous switch-mode charge pump charger, power FETs, current sensing, and voltage regulation into a single compact package, reducing external component count and overall solution size.
  • Flexible Configuration: Programmable charge parameters and thermal regulation temperature via an I2C interface, allowing for customized charging profiles tailored to specific battery chemistries and sizes.
  • Protection Features: Includes a suite of safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer for a comprehensive protection strategy.
  • Low Power Operation: The device supports a low quiescent current, which is crucial for portable applications where extending battery life is of utmost importance.

Applications

The BQ25101YFPT is suitable for a wide range of applications, particularly where space and power efficiency are critical. It is an excellent choice for:

  • Wearable Devices
  • Bluetooth Headsets
  • Smart Watches
  • Fitness Bands
  • Other Portable Electronics

Technical Specifications

Parameter Value Input Voltage 2.5V to 5.5V Charge Current (Max) 500mA Battery Chemistry Lithium-Ion/Polymer Package 20-bump DSBGA

With its advanced feature set and compact form factor, the BQ25101YFPT from Texas Instruments is an ideal solution for designers looking to implement reliable and efficient battery charging in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7626 $53.3820
160+ $0.6257 $100.1120
250+ $0.6062 $151.5500
345+ $0.5866 $202.3770
445+ $0.5671 $252.3595
595+ $0.5084 $302.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,002 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess