EN
  • EN
  • DE

BQ25180YBGR

Part No BQ25180YBGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1-A LI-ION IC PROGRAMMABLE CHARG
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer, Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.6V
Voltage - Supply (Max) 5.5V
Interface I²C
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.6x1.1)
Base Product Number BQ25180
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372084-BQ25180YBGR
Ultra Librarian 3D Model Ultra Librarian BQ25180YBGR CAD Model

Description

Product Overview: BQ25180YBGR from Texas Instruments

The BQ25180YBGR is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, highly efficient, linear charger is specifically tailored for portable and wearable applications where space and power efficiency are at a premium.

Key Features

  • Advanced Battery Management: The BQ25180YBGR offers a sophisticated charging solution with programmable charge current up to 300mA, adjustable termination current, and a battery voltage regulation system that is precise up to 4.2V, ensuring the battery is safely and efficiently charged.
  • Energy Efficiency: With a high level of integration, this IC minimizes power loss and improves overall system efficiency, making it an ideal choice for energy-sensitive devices.
  • Compact Form Factor: The device comes in a tiny 1.6mm x 1.6mm wafer chip-scale package (WCSP), making it one of the smallest solutions on the market, perfect for space-constrained applications.
  • Integrated Power Path: The BQ25180YBGR allows for system operation from a power source (such as USB) while simultaneously charging the battery, ensuring uninterrupted device operation even when the battery is low.
  • Protection Features: It includes multiple safety features such as thermal regulation, input over-voltage protection, and battery over-voltage protection to safeguard the device and battery under various abnormal conditions.

Applications

The BQ25180YBGR is versatile and can be used across a wide range of applications, including but not limited to:

  • Smart Wearables
  • Bluetooth Headphones
  • Smart Watches
  • Fitness Trackers
  • Other Portable Electronics

Conclusion

In conclusion, the BQ25180YBGR from Texas Instruments stands out as a top-tier charging solution for designers looking to enhance the power management system of their compact and portable devices. Its combination of small size, high efficiency, and comprehensive protection features make it an excellent choice for next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3838 $50.0598
52+ $1.9560 $101.7120
80+ $1.8948 $151.5840
110+ $1.8337 $201.7070
142+ $1.7726 $251.7092
189+ $1.5892 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess