The BQ25898CYFFT is a highly integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of applications. Its primary function is to provide a fast, efficient, and safe charging experience while also managing power distribution between the system, battery, and peripheral devices.
Key Features
- High-Efficiency Solution: With an I2C-controlled battery charging management system, the BQ25898CYFFT offers a high-efficiency solution for your power needs, ensuring that your device operates for longer periods on a single charge.
- Flexible Power Management: It supports a wide range of input sources, including USB-compliant inputs, USB PD, and adjustable high-voltage adapters, providing flexible power management for various devices.
- Intelligent Charging: The device includes programmable charging parameters and thermal regulation, which allows for intelligent charging that adapts to the conditions of the battery and the system's thermal state.
- Advanced Safety Features: Comprehensive safety features protect against over-voltage, over-current, over-temperature, and short-circuit conditions, ensuring the stability and longevity of your device's battery.
Applications
The BQ25898CYFFT is ideal for a multitude of applications where efficient charging and power management are critical. This includes smartphones, tablets, digital cameras, personal media players, and other USB-powered gadgets. Its versatility and robust performance make it a go-to solution for designers looking to enhance the user experience by extending device run-time and ensuring safety during charging and operation.
Technical Specifications
- Input Voltage Range: 3.9V to 14V
- Charge Current: Up to 5A
- Battery Voltage Regulation: 3.6V to 4.608V (in 8mV steps)
- Operating Temperature Range: -40°C to +85°C
- Package: 30-pin YFF (DSBGA)
In summary, the Texas Instruments BQ25898CYFFT stands out as a sophisticated power management solution that ensures safe, fast, and efficient charging, making it an indispensable component for modern electronic devices.