EN
  • EN
  • DE

BQ26231PWG4

Part No BQ26231PWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description EMBEDDED PORTABLE APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154238-BQ26231PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ26231
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ26231PWG4 CAD Model

Description

The BQ26231PWG4 is a sophisticated battery charge management device from the reputable semiconductor manufacturer Texas Instruments. This integrated circuit is specifically designed to cater to the needs of single-cell Li-Ion or Li-Polymer battery-powered systems, providing a compact, efficient, and reliable solution for battery charging and power management.

Key Features

  • Charge Management: The BQ26231PWG4 offers precise control of the charging process, ensuring optimal charging rates and enhancing the longevity of the battery.
  • High-Accuracy Voltage Regulation: This device maintains tight regulation on the output voltage, which is critical for the safe and efficient charging of lithium-based batteries.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, pre-charge current, and termination current, allowing for customization to specific battery requirements.
  • Status Indicators: Integrated status outputs provide real-time feedback on the charge state, enabling easy monitoring of the charging process.
  • Thermal Protection: The BQ26231PWG4 includes temperature monitoring to prevent overheating during the charge cycle, ensuring safe operation under varying conditions.
  • Power-Efficient Design: With its power-efficient architecture, this device minimizes power loss during charging, contributing to the overall energy efficiency of the system.

Applications

The BQ26231PWG4 is versatile and can be used in a wide range of applications where efficient charging and battery management are essential. It is ideal for portable devices such as smartphones, tablets, digital cameras, and handheld gaming devices. Additionally, it can be used in medical devices, IoT sensors, and any other compact electronic devices that rely on a single-cell Li-Ion or Li-Polymer battery.

Package and Quality

This device is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the BQ26231PWG4 is no exception, ensuring reliable performance in a range of environmental conditions.

Note: For detailed technical specifications, application circuits, and safety information, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8877 $55.2139
16+ $6.4720 $103.5520
24+ $6.2698 $150.4752
33+ $6.0675 $200.2275
43+ $5.8653 $252.2079
58+ $5.2585 $304.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess