EN
  • EN
  • DE

BQ26231PWR

Part No BQ26231PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY COULOMB COUNTR 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1024015-BQ26231PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ26231PWR CAD Model

Description

Introducing the BQ26231PWR Battery Monitor IC from Texas Instruments

The BQ26231PWR is a highly integrated battery monitor and protector designed by Texas Instruments to ensure optimal performance and safety for single-cell Li-Ion and Li-Polymer batteries. This advanced chip is housed in a small TSSOP-8 package, making it an ideal choice for portable applications where space is at a premium.

Key Features and Benefits

  • High Accuracy Monitoring: The BQ26231PWR provides precise measurements of battery voltage, current, and temperature, which are essential for maintaining the longevity and efficiency of the battery. This high level of accuracy enables the device to deliver reliable battery state-of-charge (SOC) and state-of-health (SOH) estimations.
  • Integrated Protection: With built-in safety features, the BQ26231PWR ensures protection against overcharge, over-discharge, short-circuit, and overcurrent conditions, contributing to the safe operation of the battery-powered device.
  • Low Power Consumption: The device operates with minimal power draw, which is crucial for extending the battery life in portable applications. Its low quiescent current is particularly beneficial for energy-saving in standby modes.
  • Configurable Settings: Manufacturers can configure the BQ26231PWR to suit specific application requirements, allowing for a tailored approach to battery monitoring and protection that can adapt to various battery chemistries and capacities.

Applications

The BQ26231PWR is versatile and can be used in a wide range of portable electronics, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headphones and Earbuds
  • Handheld Gaming Devices
  • Personal Medical Devices

Why Choose the BQ26231PWR?

For designers and engineers looking for a reliable battery monitoring solution, the BQ26231PWR stands out with its precision, integration, and flexibility. Texas Instruments' commitment to quality ensures that this chip will enhance the user experience by contributing to the safety, reliability, and efficiency of the end product. Whether you're developing the latest consumer electronics or innovative medical devices, the BQ26231PWR is an excellent choice for managing your power needs.

You May Also Be Interested in

Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3103 $65.2412
8+ $13.3828 $107.0624
12+ $12.9646 $155.5752
16+ $12.5464 $200.7424
21+ $12.1282 $254.6922
28+ $10.8735 $304.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess