EN
  • EN
  • DE

BQ27425YZFR-G1

Part No BQ27425YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICO2 15DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium Cobalt Oxide
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-DSBGA
Win Source Part Number 1024025-BQ27425YZFR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ27425YZFR-G1 CAD Model

Description

Introducing the BQ27425YZFR-G1 Battery Fuel Gauge IC from Texas Instruments

The BQ27425YZFR-G1 is a cutting-edge battery fuel gauge integrated circuit (IC) designed by Texas Instruments (TI) to provide highly accurate power management solutions for single-cell Li-Ion battery-powered applications. This compact, feature-rich IC is perfect for space-constrained, portable devices such as smartphones, digital cameras, and MP3 players, where efficient power consumption and battery management are essential.

One of the standout features of the BQ27425YZFR-G1 is its patented Impedance Track™ algorithm. This advanced technology enables the fuel gauge to provide precise battery capacity monitoring by tracking the discharge curves and temperature of the battery, ensuring users have up-to-date and reliable information about their battery's state of charge (SOC) and state of health (SOH).

The BQ27425YZFR-G1 is designed for seamless integration with various microcontroller units (MCUs) and is easily configurable through its I2C interface. This allows for straightforward communication between the fuel gauge and the host device, facilitating real-time battery monitoring and management. The gauge's low power consumption also contributes to extended battery life, which is crucial for modern portable electronics.

Furthermore, the device boasts a range of safety features, including overcharge protection, under-voltage lockout, and temperature alerts, providing an additional layer of security for both the battery and the end-user's device. The BQ27425YZFR-G1 also supports SHA-1 authentication, which prevents the use of counterfeit or substandard batteries in your products, ensuring both safety and brand integrity.

TI's BQ27425YZFR-G1 comes in a compact 9-pin, 1.5 x 1.5 mm SON package, making it ideal for small form factor applications. Its robust design and high level of integration make it the go-to solution for designers looking to enhance their products with reliable battery management capabilities.

Overall, the BQ27425YZFR-G1 is a testament to Texas Instruments' commitment to innovation and quality in power management technology. It offers a perfect blend of accuracy, efficiency, and security, making it an indispensable component for your next portable device project.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8619 $54.3095
12+ $8.9123 $106.9476
18+ $8.6338 $155.4084
24+ $8.3553 $200.5272
31+ $8.0768 $250.3808
42+ $7.2413 $304.1346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess