EN
  • EN
  • DE

BQ27426YZFT

Part No BQ27426YZFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SYSTEM-SIDE IMPEDANCE TRACK FUEL / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 9-UFBGA
Manufacturer Package 9-DSBGA
Win Source Part Number 770337-BQ27426YZFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27426
Introduction Date December 07, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27426YZFT CAD Model

Description

The Texas Instruments BQ27426YZFT is a state-of-the-art battery fuel gauge integrated circuit designed to provide precise energy monitoring for single-cell Li-Ion batteries. This compact, easy-to-integrate IC is an essential component for portable devices where accurate battery management is critical. It is ideal for a broad range of applications, including smartphones, tablets, and other handheld electronics that demand reliable battery status reporting.

This advanced fuel gauge employs the patented Impedance Track™ algorithm that delivers high-accuracy measurements of the battery's remaining capacity, state of charge (SOC), and battery health. These critical data points enable device manufacturers to optimize user experience by providing real-time and predictive power management.

The BQ27426YZFT operates over a standard I2C interface, allowing seamless integration with most microcontrollers. Its flexible programmability and configuration options make it a versatile solution for various battery chemistries and form factors. Additionally, the gauge's low quiescent current helps to extend the battery life of the device it's monitoring, making it an energy-efficient choice for modern electronics.

Key features of the BQ27426YZFT include:

  • Support for batteries with energy capacities from 3mAh to 5Ah.
  • Automatic cell-balance detection and correction.
  • Temperature-compensated SOC algorithms for improved accuracy across a wide temperature range.
  • Configurable alerts for low battery and SOC thresholds, enabling proactive power management.
  • Compact 9-ball NanoFree™ CSP package suitable for space-constrained applications.

With its robust design and comprehensive feature set, the Texas Instruments BQ27426YZFT battery fuel gauge is a premium choice for designers looking to enhance the battery performance and user experience of their portable devices. It is a testament to Texas Instruments' commitment to innovation and quality in power management technology.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7486 $52.4020
165+ $0.6143 $101.3595
255+ $0.5951 $151.7505
350+ $0.5759 $201.5650
450+ $0.5567 $250.5150
605+ $0.4991 $301.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,470 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess