EN
  • EN
  • DE

BQ27742YZFR

Part No BQ27742YZFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DSBGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752398-BQ27742YZFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27742YZFR CAD Model

Description

The BQ27742YZFR is a sophisticated battery fuel gauge solution from Texas Instruments, designed to cater to the needs of modern portable applications. This integrated circuit is part of TI's extensive line of battery management products and is specifically engineered to provide accurate fuel gauging for single-cell lithium-ion batteries.

Key Features

  • Impedance Track™ Technology: At the heart of BQ27742YZFR lies TI's patented Impedance Track algorithm, which provides highly accurate battery capacity measurement. This technology ensures users have a clear understanding of the remaining battery life, enhancing the user experience by preventing unexpected shutdowns.
  • Integration: The device integrates a battery fuel gauge with a Li-Ion battery charger control, making it a compact solution for power management. This integration simplifies the system design and reduces the overall component count, leading to cost savings and a smaller PCB footprint.
  • Communication: It features an I2C interface for configuration and accessing battery parameters, allowing seamless communication with the host system. This facilitates easy integration into various applications and enables real-time monitoring of battery status.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ27742YZFR operates with low quiescent current, which prolongs battery life and is ideal for energy-sensitive applications.

Applications

The BQ27742YZFR is versatile and can be utilized in a broad range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable gaming devices
  • Digital cameras and video recorders
  • Wearable technology
  • Bluetooth speakers and headphones

Support and Resources

Texas Instruments provides comprehensive support for the BQ27742YZFR, including technical documentation, application notes, and development tools. Customers can access a wealth of resources to facilitate product development, ensuring a smooth integration of the BQ27742YZFR into their designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess