EN
  • EN
  • DE

BQ28Z610DRZR-R1

Part No BQ28Z610DRZR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-2CL 12SON / Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 2
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ28Z610
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851293-BQ28Z610DRZR-R1
Ultra Librarian 3D Model Ultra Librarian BQ28Z610DRZR-R1 CAD Model

Description

Introducing the BQ28Z610DRZR-R1 Battery Fuel Gauge from Texas Instruments

The BQ28Z610DRZR-R1 is a cutting-edge battery fuel gauge solution from Texas Instruments, designed to provide precise battery management for single-cell and multi-cell battery packs. This sophisticated integrated circuit (IC) is part of TI's extensive portfolio of battery fuel gauges and is engineered to enhance the performance and reliability of portable and mobile applications.

Key Features

  • Impedance Track™ Technology: The BQ28Z610DRZR-R1 incorporates TI's patented Impedance Track algorithm which offers high-precision fuel gauging, enabling devices to report remaining battery capacity with remarkable accuracy. This technology adapts as the battery ages, ensuring consistent performance over the life of the battery.
  • Wide Voltage Range: This IC is capable of handling a wide range of battery voltages, making it suitable for a variety of single-cell Li-Ion and Li-polymer battery configurations, as well as multi-cell battery packs connected in series.
  • Data Flash: The device comes with programmable data flash that allows for customization of important battery parameters and settings to match specific battery chemistry and application requirements.
  • Integrated Protection: The BQ28Z610DRZR-R1 provides a suite of safety features including overcurrent, short circuit, overvoltage, and undervoltage protection, ensuring the safety and longevity of the battery pack.
  • Communication Interface: It supports an I2C interface for communication with the host system, facilitating easy integration and data exchange.

Applications

The versatility of the BQ28Z610DRZR-R1 makes it an ideal battery management solution for a wide array of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical and healthcare equipment
  • Power tools and garden tools
  • Uninterruptible Power Supplies (UPS)

Manufactured by Texas Instruments, a leader in semiconductor solutions, the BQ28Z610DRZR-R1 stands out for its reliability, precision, and advanced battery monitoring capabilities. Whether you're developing the latest smartphone, a critical medical device, or a robust power tool, this battery fuel gauge IC will ensure your product operates efficiently and provides users with accurate battery status information.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team to ensure the BQ28Z610DRZR-R1 meets your project requirements.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3324 $51.3128
53+ $1.9138 $101.4314
81+ $1.8540 $150.1740
112+ $1.7942 $200.9504
145+ $1.7344 $251.4880
193+ $1.5549 $300.0957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess