EN
  • EN
  • DE

BQ2913

Part No BQ2913
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049570-BQ2913
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ2913 CAD Model

Description

Introducing the Texas Instruments BQ2913

The Texas Instruments BQ2913 is a state-of-the-art battery management device, specifically designed to cater to the demanding needs of modern portable electronics. This advanced chip is an integral component for ensuring the safety, efficiency, and longevity of lithium-ion battery packs, which are commonly used in smartphones, laptops, and electric vehicles.

Key Features of the BQ2913

  • Precision Charging: The BQ2913 offers precise control over the charging process, ensuring that batteries are charged quickly and safely to their maximum capacity without overcharging, which can extend the life of the battery.
  • Multiple Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, short-circuit, and overtemperature protection, safeguarding the battery and the device from potential damage.
  • High-Efficiency Operation: This device is designed for high-efficiency operation, reducing energy loss during the charging process and contributing to the overall energy savings of the system.
  • Advanced Communication: The BQ2913 can communicate with the system's microcontroller via an I2C interface, providing real-time information about the battery's status and health, which is crucial for maintaining optimal performance.
  • Compact Design: With its compact form factor, the BQ2913 is an ideal solution for space-constrained applications, allowing for more flexible design options without compromising performance.

Applications

The versatility of the BQ2913 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Portable computing devices like laptops and ultrabooks
  • Power tools and handheld equipment
  • Electric vehicles and e-bikes
  • Uninterruptible power supplies (UPS)

In summary, the Texas Instruments BQ2913 is a sophisticated and reliable choice for designers looking to incorporate advanced battery management into their products. Its combination of precision, efficiency, and compact size makes it a leading solution in the field of battery technology.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess