EN
  • EN
  • DE

BQ29419PW

Part No BQ29419PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ29419
Standard Package 150 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571595-BQ29419PW
Ultra Librarian 3D Model Ultra Librarian BQ29419PW CAD Model

Description

Introducing the BQ29419PW Battery Protection IC from Texas Instruments

The BQ29419PW is a state-of-the-art battery protection integrated circuit (IC) engineered by the renowned Texas Instruments to ensure the safety and longevity of lithium-ion batteries. This advanced IC is specifically designed to protect single-cell Li-Ion or Li-Polymer batteries from failures due to overcharging, which is crucial for maintaining both performance and safety in a wide range of electronic devices.

The BQ29419PW comes in a compact TSSOP package, making it an ideal choice for space-constrained applications. Its precision features and robust design enable it to accurately monitor and control the charging voltage with a high degree of accuracy, which is essential for preserving the life of the battery and preventing potential hazards.

Key Features:

  • Voltage Protection: The BQ29419PW offers a programmable overvoltage protection threshold, providing flexibility to work with various battery chemistries and capacities.
  • High-Accuracy Monitoring: Its high-accuracy voltage detection ensures reliable operation, minimizing the risk of overcharging the battery.
  • Low Power Consumption: With its low quiescent current, the BQ29419PW does not significantly drain the battery it is meant to protect, thereby enhancing the overall battery efficiency.
  • Easy Integration: The TSSOP package allows for straightforward integration into existing PCB designs, facilitating the design process for engineers.

Whether you are designing consumer electronics, portable devices, or any other application that relies on single-cell lithium batteries, the BQ29419PW by Texas Instruments is an excellent choice for ensuring the safety and reliability of your product. Its meticulous design, combined with Texas Instruments' reputation for quality and innovation, makes the BQ29419PW a smart investment for your power management needs.

As battery-powered devices continue to evolve and become more sophisticated, the importance of reliable battery protection cannot be overstated. With the BQ29419PW, Texas Instruments offers a solution that meets the stringent requirements of modern electronics, safeguarding both the device and the user.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6358 $50.9938
27+ $3.8038 $102.7026
41+ $3.6849 $151.0809
57+ $3.5660 $203.2620
73+ $3.4472 $251.6456
98+ $3.0906 $302.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess